LG 55LW980W, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 55LW980W. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 400, Display brightness: 450 cd/m², Response time: 1,6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black