LG logo

LG 55LW5600 TV 139,7 cm (55") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114791
Info modified on:
21 Oct 2024, 10:51:15
Short summary description LG 55LW5600 TV 139,7 cm (55") Full HD Wi-Fi Black:

LG 55LW5600, 139,7 cm (55"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description LG 55LW5600 TV 139,7 cm (55") Full HD Wi-Fi Black:

LG 55LW5600. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Response time: 2,6 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.