LG 55LW5500, 139,7 cm (55"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black
LG 55LW5500. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 600, Response time: 2,4 ms, Native aspect ratio: 16:9. Product colour: Black