LG logo

LG 47SL9500 TV 119,4 cm (47") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130238
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 47SL9500 TV 119,4 cm (47") Full HD Black 500 cd/m²:

LG 47SL9500, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 47SL9500 TV 119,4 cm (47") Full HD Black 500 cd/m²:

LG 47SL9500. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.