LG logo

LG 37LE7510 TV 94 cm (37") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74054
Info modified on:
21 Oct 2024, 11:43:21
Short summary description LG 37LE7510 TV 94 cm (37") Full HD Wi-Fi Black:

LG 37LE7510, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description LG 37LE7510 TV 94 cm (37") Full HD Wi-Fi Black:

LG 37LE7510. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: RGB-dynamic, Motion interpolation technology: TruMotion, Response time: 2,4 ms. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.