LG logo

LG 34WL75C-B computer monitor 86,4 cm (34") 3440 x 1440 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32934
Info modified on:
14 Mar 2025, 19:42:05
Short summary description LG 34WL75C-B computer monitor 86,4 cm (34") 3440 x 1440 pixels 4K Ultra HD LCD Black:

LG 34WL75C-B, 86,4 cm (34"), 3440 x 1440 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description LG 34WL75C-B computer monitor 86,4 cm (34") 3440 x 1440 pixels 4K Ultra HD LCD Black:

LG 34WL75C-B. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.