LG 34UM68, 86,4 cm (34"), 2560 x 1080 pixels, LED, 5 ms, 1000:1, Black, White
LG 34UM68. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 1000:1. Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, White