LG logo

LG 32UL750-W LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245861
Info modified on:
14 Mar 2025, 19:42:13
Short summary description LG 32UL750-W LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Silver:

LG 32UL750-W, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Silver

Long summary description LG 32UL750-W LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Silver:

LG 32UL750-W. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.