LG 32LN5403, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
LG 32LN5403. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black