LG 32LM3400, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, 3D, Black
LG 32LM3400. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 100. Ethernet LAN. Product colour: Black