LG logo

LG 32GK850F-B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115053
Info modified on:
14 Mar 2025, 19:41:54
Short summary description LG 32GK850F-B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:

LG 32GK850F-B, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description LG 32GK850F-B computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:

LG 32GK850F-B. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.