LG 29MT49VF, 72,4 cm (28.5"), HD, 1366 x 768 pixels, LED, 16:9, 200 cd/m²
LG 29MT49VF. Display diagonal: 72,4 cm (28.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. Video formats supported: DIVX HD. RMS rated power: 10 W. Power consumption (typical): 33 W, AC input voltage: 100 - 240 V