LG 28MT49VF-PT, 69,8 cm (27.5"), 1366 x 768 pixels, HD, 8 ms, Black
LG 28MT49VF-PT. Display diagonal: 69,8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black