LG 27MA43D, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black
LG 27MA43D. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 200 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black