LG 26LD350, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black
LG 26LD350. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black