LG 23MA73D-PZ, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-T, Black
LG 23MA73D-PZ. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product colour: Black