LG 19LH2000, 48,3 cm (19"), 1366 x 768 pixels, HD, LCD, DVB-T, Black
LG 19LH2000. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black