LevelOne logo

LevelOne MobilSpot WBR-3800 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71719
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne MobilSpot WBR-3800 wireless router Fast Ethernet Black:

LevelOne MobilSpot WBR-3800, 802.11g, Ethernet LAN, 3G, Black

Long summary description LevelOne MobilSpot WBR-3800 wireless router Fast Ethernet Black:

LevelOne MobilSpot WBR-3800. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g, Channels quantity: 13 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, AES, SSID, TKIP, WPA, WPA-PSK, WPA2, Firewall security: Intrusion detection system (IDS), Intrusion prevention system (IPS). Supported network protocols: TCP/IP. Product colour: Black, LED indicators: 3G, LAN, WAN, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.