Lenovo logo

Lenovo Tab P11 Pro 4G Qualcomm Snapdragon LTE 128 GB 29,2 cm (11.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89244
Info modified on:
14 Jun 2024, 03:09:59
Short summary description Lenovo Tab P11 Pro 4G Qualcomm Snapdragon LTE 128 GB 29,2 cm (11.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Grey:

Lenovo Tab P11 Pro, 29,2 cm (11.5"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 10, Grey

Long summary description Lenovo Tab P11 Pro 4G Qualcomm Snapdragon LTE 128 GB 29,2 cm (11.5") 6 GB Wi-Fi 5 (802.11ac) Android 10 Grey:

Lenovo Tab P11 Pro. Display diagonal: 29,2 cm (11.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 730G. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 485 g. Operating system installed: Android 10. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.