Lenovo logo

Lenovo IdeaPad Duet Chromebook Mediatek Helio P60T 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55225
Info modified on:
23 Apr 2025, 22:14:57
Short summary description Lenovo IdeaPad Duet Chromebook Mediatek Helio P60T 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:

Lenovo IdeaPad Duet Chromebook, Mediatek, 25,6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 128 GB, ChromeOS

Long summary description Lenovo IdeaPad Duet Chromebook Mediatek Helio P60T 25,6 cm (10.1") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB eMCP Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:

Lenovo IdeaPad Duet Chromebook. Form factor: Slate. Processor family: Mediatek, Processor model: Helio P60T. Display diagonal: 25,6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMCP. On-board graphics card model: ARM Mali-G72 MP3. Operating system installed: ChromeOS. Product colour: Blue, Grey. Weight: 450 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.