Lenovo logo

Lenovo Yoga Book C930 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 27,4 cm (10.8") Touchscreen WQXGA 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3657
Info modified on:
23 Apr 2025, 22:14:46
Short summary description Lenovo Yoga Book C930 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 27,4 cm (10.8") Touchscreen WQXGA 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo Yoga Book C930, Intel® Core™ m3, 1 GHz, 27,4 cm (10.8"), 2560 x 1600 pixels, 4 GB, 128 GB

Long summary description Lenovo Yoga Book C930 Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 27,4 cm (10.8") Touchscreen WQXGA 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo Yoga Book C930. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 27,4 cm (10.8"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.