Lenovo ThinkPad R52, Intel Pentium Mobile, 2,13 GHz, 38,1 cm (15"), 1400 x 1050 pixels, 1 GB, 80 GB
Lenovo ThinkPad R52. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2,13 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 2,8 kg