Lenovo logo

Lenovo Flat Panel Essential ThinkVision L220x computer monitor 55,9 cm (22") 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64952
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Lenovo Flat Panel Essential ThinkVision L220x computer monitor 55,9 cm (22") 1920 x 1200 pixels Black:

Lenovo Flat Panel Essential ThinkVision L220x, 55,9 cm (22"), 1920 x 1200 pixels, 6 ms, Black

Long summary description Lenovo Flat Panel Essential ThinkVision L220x computer monitor 55,9 cm (22") 1920 x 1200 pixels Black:

Lenovo Flat Panel Essential ThinkVision L220x. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.