Lenovo logo

Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3,2 GHz 2 GB 280 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69308
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3,2 GHz 2 GB 280 W:

Lenovo ThinkServer TS200v, 3,2 GHz, i5-650, 2 GB, 500 GB, 280 W, Tower (5U)

Long summary description Lenovo ThinkServer TS200v server 500 GB Tower (5U) Intel® Core™ i5 i5-650 3,2 GHz 2 GB 280 W:

Lenovo ThinkServer TS200v. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz, Processor model: i5-650. Internal memory: 2 GB, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 280 W. Chassis type: Tower (5U)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.