Lenovo ThinkStation S20, 3,2 GHz, Intel® Xeon® 3000 Sequence, W3565, 6 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkStation S20. Processor frequency: 3,2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3565. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 14,5 kg. Product colour: Black