Lenovo ThinkStation E31, 3,5 GHz, Intel® Xeon® E3 V2 Family, 8 GB, 180 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation E31. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1270V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® 410. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation