Lenovo logo

Lenovo ThinkPad Edge E535 AMD A8 A8-4500M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57038
Info modified on:
28 Jan 2025, 10:09:29
Short summary description Lenovo ThinkPad Edge E535 AMD A8 A8-4500M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E535, AMD A8, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo ThinkPad Edge E535 AMD A8 A8-4500M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E535. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.