Lenovo ThinkPad X121e, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Home Premium
Lenovo ThinkPad X121e. Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1,4 kg