Lenovo logo

Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD GMA HD5145 Windows 7 Professional Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41750
Info modified on:
23 Jan 2025, 18:41:36
Short summary description Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD GMA HD5145 Windows 7 Professional Red:

Lenovo ThinkPad L512, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD GMA HD5145 Windows 7 Professional Red:

Lenovo ThinkPad L512. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.