Lenovo logo

Lenovo ThinkPad SL510 T6570-2.1G 250GB Intel® Core™2 Duo 39,6 cm (15.6") 2 GB DDR3-SDRAM Intel® GMA X4500HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58817
Info modified on:
02 Feb 2025, 23:10:51
Short summary description Lenovo ThinkPad SL510 T6570-2.1G 250GB Intel® Core™2 Duo 39,6 cm (15.6") 2 GB DDR3-SDRAM Intel® GMA X4500HD Windows 7 Professional Black:

Lenovo ThinkPad SL510 T6570-2.1G 250GB, Intel® Core™2 Duo, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad SL510 T6570-2.1G 250GB Intel® Core™2 Duo 39,6 cm (15.6") 2 GB DDR3-SDRAM Intel® GMA X4500HD Windows 7 Professional Black:

Lenovo ThinkPad SL510 T6570-2.1G 250GB. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,56 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.