Lenovo ThinkPad T400, Intel® Core™2 Duo, 2,53 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 3 GB, 160 GB
Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 2,2 kg