Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo T9600 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24531
Info modified on:
01 Dec 2020, 16:17:17
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9600 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows 7 Professional:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2,8 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9600 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows 7 Professional:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows 7 Professional. Weight: 2,63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.