Lenovo logo

Lenovo IdeaPad N581 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47991
Info modified on:
25 Jan 2025, 22:52:11
Short summary description Lenovo IdeaPad N581 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaPad N581, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad N581 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaPad N581. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.