Lenovo logo

Lenovo IdeaCentre A540 Intel® Core™ i5 i5-4258U 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840A Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60225
Info modified on:
07 Oct 2024, 17:46:02
Short summary description Lenovo IdeaCentre A540 Intel® Core™ i5 i5-4258U 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840A Windows 8.1 Silver:

Lenovo IdeaCentre A540, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre A540 Intel® Core™ i5 i5-4258U 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840A Windows 8.1 Silver:

Lenovo IdeaCentre A540. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 840A. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.