Lenovo ThinkPad L440, Intel® Core™ i7, 2,2 GHz, 35,6 cm (14"), 4 GB, 1 TB, Black
Lenovo ThinkPad L440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black. Weight: 2,25 kg