Lenovo logo

Lenovo ThinkCentre A57 Intel® Pentium® E2180 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20434
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A57 Intel® Pentium® E2180 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC Black:

Lenovo ThinkCentre A57, 2 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A57 Intel® Pentium® E2180 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business Tower PC Black:

Lenovo ThinkCentre A57. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.