Lenovo logo

Lenovo Legion T5 26AMR5 AMD Ryzen™ 7 5800 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21164
Info modified on:
11 Nov 2024, 16:49:55
Short summary description Lenovo Legion T5 26AMR5 AMD Ryzen™ 7 5800 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Black:

Lenovo Legion T5 26AMR5, 3,4 GHz, AMD Ryzen™ 7, 5800, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion T5 26AMR5 AMD Ryzen™ 7 5800 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Tower PC Black:

Lenovo Legion T5 26AMR5. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.