Lenovo IdeaCentre C5 14IMB05, 2,9 GHz, Intel® Core™ i7, i7-10700, 32 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre C5 14IMB05. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: Tower. Product type: PC