Lenovo logo

Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69347
Info modified on:
11 Nov 2024, 16:50:12
Short summary description Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Grey:

Lenovo IdeaCentre 5, 3,7 GHz, AMD Ryzen™ 5, 4600G, 16 GB, 1,26 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 5 AMD Ryzen™ 5 4600G 16 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Grey:

Lenovo IdeaCentre 5. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 4600G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.