Lenovo logo

Lenovo Legion T530 Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16491
Info modified on:
17 Jun 2024, 18:34:36
Short summary description Lenovo Legion T530 Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black:

Lenovo Legion T530, 2,9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo Legion T530 Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Black:

Lenovo Legion T530. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.