Lenovo logo

Lenovo IdeaCentre H30-00 Intel® Celeron® J1800 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68581
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre H30-00 Intel® Celeron® J1800 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black:

Lenovo IdeaCentre H30-00, 2,41 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD-RW, Windows 8.1

Long summary description Lenovo IdeaCentre H30-00 Intel® Celeron® J1800 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black:

Lenovo IdeaCentre H30-00. Processor frequency: 2,41 GHz, Processor family: Intel® Celeron®, Processor model: J1800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.