Lenovo N700, Ambidextrous, Laser, RF Wireless + Bluetooth, Black
Lenovo N700. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Touch. Power source: Batteries. Product colour: Black