Lenovo logo

Lenovo Legion 5 15ACH6A AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home UK English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4586
Info modified on:
23 Apr 2025, 20:36:54
Short summary description Lenovo Legion 5 15ACH6A AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home UK English Black:

Lenovo Legion 5 15ACH6A, AMD Ryzen™ 7, 3,2 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description Lenovo Legion 5 15ACH6A AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M Wi-Fi 6 (802.11ax) Windows 11 Home UK English Black:

Lenovo Legion 5 15ACH6A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.