Lenovo Legion 7 16ACHg6, AMD Ryzen™ 9, 3,3 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB
Lenovo Legion 7 16ACHg6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey