Lenovo V14 IGL, Intel® Celeron® N, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB
Lenovo V14 IGL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Grey