Lenovo logo

Lenovo IdeaPad Flex 5 CB 13IML05 Intel® Core™ i3 i3-10110U Chromebook 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS US English Graphite, Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70954
Info modified on:
23 Apr 2025, 19:28:45
Short summary description Lenovo IdeaPad Flex 5 CB 13IML05 Intel® Core™ i3 i3-10110U Chromebook 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS US English Graphite, Grey:

Lenovo IdeaPad Flex 5 CB 13IML05, Intel® Core™ i3, 2,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad Flex 5 CB 13IML05 Intel® Core™ i3 i3-10110U Chromebook 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS US English Graphite, Grey:

Lenovo IdeaPad Flex 5 CB 13IML05. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Graphite, Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.