Lenovo logo

Lenovo Yoga 5G 14Q8CX05 Qualcomm Snapdragon 8CX Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro German Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16608
Info modified on:
23 Apr 2025, 19:12:15
Short summary description Lenovo Yoga 5G 14Q8CX05 Qualcomm Snapdragon 8CX Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro German Grey:

Lenovo Yoga 5G 14Q8CX05, Qualcomm Snapdragon, 2,84 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga 5G 14Q8CX05 Qualcomm Snapdragon 8CX Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro German Grey:

Lenovo Yoga 5G 14Q8CX05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Qualcomm Snapdragon, Processor model: 8CX, Processor frequency: 2,84 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.