Lenovo logo

Lenovo Yoga 520-14IKBR Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64525
Info modified on:
23 Apr 2025, 17:44:39
Short summary description Lenovo Yoga 520-14IKBR Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo Yoga 520-14IKBR, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo Yoga 520-14IKBR Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo Yoga 520-14IKBR. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.