Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IE)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptops
Lenovo IdeaPad 320 (15") AMD AMD A12 A12-9720P Laptop 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey
Lenovo IdeaPad 320 (15") AMD AMD A12 A12-9720P Laptop 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 80XS00CQIX
XML doc
Icecat LIVE: JS for Lenovo 80XS00CQIX
Icecat Live DOC
JSON product data for Lenovo 80XS00CQIX
JSON DOC
CSV product data for Lenovo 80XS00CQIX
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
IdeaPad
Product series:
300
Product name:
ideapad 320 (15") AMD
Product code:
80XS00CQIX
GTIN (EAN/UPC):
0192158754901
Category:
Laptops
Icecat Product ID:
54086131
Data-sheet quality:
created/standardized by Icecat
Product views:
87377
Info modified on:
23 Apr 2025, 17:35:29
Product Brochure/Datasheet (35 KB)
Embed the product datasheet into your content
XML product data for Lenovo 80XS00CQIX
XML doc
Icecat LIVE: JS for Lenovo 80XS00CQIX
Icecat Live DOC
JSON product data for Lenovo 80XS00CQIX
JSON DOC
CSV product data for Lenovo 80XS00CQIX
CSV DOC
Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE