Lenovo logo

Lenovo Yoga 500 AMD A8 A8-7410 Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28837
Info modified on:
28 Jan 2025, 10:20:11
Short summary description Lenovo Yoga 500 AMD A8 A8-7410 Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home White:

Lenovo Yoga 500, AMD A8, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo Yoga 500 AMD A8 A8-7410 Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home White:

Lenovo Yoga 500. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.